CURR SENSE RES, AEC-Q200, 0R05, 1W, 2512; Resistance:0.05ohm; Product Range:LRMA T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
CURR SENSE RES, AEC-Q200, 0R05, 1W, 2512; Resistance:0.05ohm; Product Range:LRMA Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 54AH5982 |
| Product Name | Curr Sense Res, Aec-Q200, 0R05, 1W, 2512; Resistance Tt Electronics/welwyn |
| Configuration | Single Resistor |
| Mounting / Packaging | 2512; 2512 [6432 Metric] |
| Resistance Range | 0.0500 ohms |