Welwyn Components, Ltd. Curr Sense Res, Aec-Q200, 0R04, 1W, 2512; Resistance Tt Electronics/welwyn LRMAT2512-R04FT4

Description
CURR SENSE RES, AEC-Q200, 0R04, 1W, 2512; Resistance:0.04ohm; Product Range:LRMA Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Datasheet
Description
CURR SENSE RES, AEC-Q200, 0R04, 1W, 2512; Resistance:0.04ohm; Product Range:LRMA Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Curr Sense Res, Aec-Q200, 0R04, 1W, 2512; Resistance Tt Electronics/welwyn - 89T4344 - Newark, An Avnet Company
Chicago, IL, United States
Curr Sense Res, Aec-Q200, 0R04, 1W, 2512; Resistance Tt Electronics/welwyn
89T4344
Curr Sense Res, Aec-Q200, 0R04, 1W, 2512; Resistance Tt Electronics/welwyn 89T4344
CURR SENSE RES, AEC-Q200, 0R04, 1W, 2512; Resistance:0.04ohm; Product Range:LRMA Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURR SENSE RES, AEC-Q200, 0R04, 1W, 2512; Resistance:0.04ohm; Product Range:LRMA Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Curr Sense Res, Aec-Q200, 0R04, 1W, 2512; Resistance Tt Electronics/welwyn - 54AH5979 - Newark, An Avnet Company
Chicago, IL, United States
Curr Sense Res, Aec-Q200, 0R04, 1W, 2512; Resistance Tt Electronics/welwyn
54AH5979
Curr Sense Res, Aec-Q200, 0R04, 1W, 2512; Resistance Tt Electronics/welwyn 54AH5979
CURR SENSE RES, AEC-Q200, 0R04, 1W, 2512; Resistance:0.04ohm; Product Range:LRMA T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURR SENSE RES, AEC-Q200, 0R04, 1W, 2512; Resistance:0.04ohm; Product Range:LRMA T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 89T4344
Product Name Curr Sense Res, Aec-Q200, 0R04, 1W, 2512; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R222JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details