Welwyn Components, Ltd. Curr Sense Res, Aec-Q200, 0R03, 1W, 2512; Resistance Tt Electronics/welwyn LRMAT2512-R03FT4

Description
CURR SENSE RES, AEC-Q200, 0R03, 1W, 2512; Resistance:0.03ohm; Product Range:LRMA Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Datasheet
Description
CURR SENSE RES, AEC-Q200, 0R03, 1W, 2512; Resistance:0.03ohm; Product Range:LRMA Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Curr Sense Res, Aec-Q200, 0R03, 1W, 2512; Resistance Tt Electronics/welwyn - 89T4343 - Newark, An Avnet Company
Chicago, IL, United States
Curr Sense Res, Aec-Q200, 0R03, 1W, 2512; Resistance Tt Electronics/welwyn
89T4343
Curr Sense Res, Aec-Q200, 0R03, 1W, 2512; Resistance Tt Electronics/welwyn 89T4343
CURR SENSE RES, AEC-Q200, 0R03, 1W, 2512; Resistance:0.03ohm; Product Range:LRMA Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURR SENSE RES, AEC-Q200, 0R03, 1W, 2512; Resistance:0.03ohm; Product Range:LRMA Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Curr Sense Res, Aec-Q200, 0R03, 1W, 2512; Resistance Tt Electronics/welwyn - 54AH5968 - Newark, An Avnet Company
Chicago, IL, United States
Curr Sense Res, Aec-Q200, 0R03, 1W, 2512; Resistance Tt Electronics/welwyn
54AH5968
Curr Sense Res, Aec-Q200, 0R03, 1W, 2512; Resistance Tt Electronics/welwyn 54AH5968
CURR SENSE RES, AEC-Q200, 0R03, 1W, 2512; Resistance:0.03ohm; Product Range:LRMA T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURR SENSE RES, AEC-Q200, 0R03, 1W, 2512; Resistance:0.03ohm; Product Range:LRMA T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 89T4343
Product Name Curr Sense Res, Aec-Q200, 0R03, 1W, 2512; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details