Welwyn Components, Ltd. Current Sense Res, 0R033, 1W, 2512; Resistance Tt Electronics/welwyn LRMAT2512-R033FT4

Description
CURRENT SENSE RES, 0R033, 1W, 2512; Resistance:0.033ohm; Product Range:LRMA T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R033, 1W, 2512; Resistance:0.033ohm; Product Range:LRMA T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R033, 1W, 2512; Resistance Tt Electronics/welwyn - 54AH5971 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R033, 1W, 2512; Resistance Tt Electronics/welwyn
54AH5971
Current Sense Res, 0R033, 1W, 2512; Resistance Tt Electronics/welwyn 54AH5971
CURRENT SENSE RES, 0R033, 1W, 2512; Resistance:0.033ohm; Product Range:LRMA T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R033, 1W, 2512; Resistance:0.033ohm; Product Range:LRMA T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R033, 1W, 2512; Resistance Tt Electronics/welwyn - 54AH5972 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R033, 1W, 2512; Resistance Tt Electronics/welwyn
54AH5972
Current Sense Res, 0R033, 1W, 2512; Resistance Tt Electronics/welwyn 54AH5972
CURRENT SENSE RES, 0R033, 1W, 2512; Resistance:0.033ohm; Product Range:LRMA T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R033, 1W, 2512; Resistance:0.033ohm; Product Range:LRMA T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 54AH5971
Product Name Current Sense Res, 0R033, 1W, 2512; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 0.0330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1691746 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 4756426 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers