Welwyn Components, Ltd. Current Sense Res, 0R02, 1W, 2512; Resistance Tt Electronics/welwyn LRMAT2512-R02FT4

Description
CURRENT SENSE RES, 0R02, 1W, 2512; Resistance:0.02ohm; Product Range:LRMA T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R02, 1W, 2512; Resistance:0.02ohm; Product Range:LRMA T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R02, 1W, 2512; Resistance Tt Electronics/welwyn - 54AH5961 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R02, 1W, 2512; Resistance Tt Electronics/welwyn
54AH5961
Current Sense Res, 0R02, 1W, 2512; Resistance Tt Electronics/welwyn 54AH5961
CURRENT SENSE RES, 0R02, 1W, 2512; Resistance:0.02ohm; Product Range:LRMA T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R02, 1W, 2512; Resistance:0.02ohm; Product Range:LRMA T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R02, 1W, 2512; Resistance Tt Electronics/welwyn - 54AH5960 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R02, 1W, 2512; Resistance Tt Electronics/welwyn
54AH5960
Current Sense Res, 0R02, 1W, 2512; Resistance Tt Electronics/welwyn 54AH5960
CURRENT SENSE RES, 0R02, 1W, 2512; Resistance:0.02ohm; Product Range:LRMA T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R02, 1W, 2512; Resistance:0.02ohm; Product Range:LRMA T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 54AH5961
Product Name Current Sense Res, 0R02, 1W, 2512; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-SR731ERTTP4R7JCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers