Welwyn Components, Ltd. Current Sense Res, 0R025, 1W, 2512; Resistance Tt Electronics/welwyn LRMAT2512-R025FT4

Description
CURRENT SENSE RES, 0R025, 1W, 2512; Resistance:0.025ohm; Product Range:LRMA T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R025, 1W, 2512; Resistance:0.025ohm; Product Range:LRMA T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R025, 1W, 2512; Resistance Tt Electronics/welwyn - 54AH5964 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R025, 1W, 2512; Resistance Tt Electronics/welwyn
54AH5964
Current Sense Res, 0R025, 1W, 2512; Resistance Tt Electronics/welwyn 54AH5964
CURRENT SENSE RES, 0R025, 1W, 2512; Resistance:0.025ohm; Product Range:LRMA T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R025, 1W, 2512; Resistance:0.025ohm; Product Range:LRMA T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R025, 1W, 2512; Resistance Tt Electronics/welwyn - 54AH5965 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R025, 1W, 2512; Resistance Tt Electronics/welwyn
54AH5965
Current Sense Res, 0R025, 1W, 2512; Resistance Tt Electronics/welwyn 54AH5965
CURRENT SENSE RES, 0R025, 1W, 2512; Resistance:0.025ohm; Product Range:LRMA T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R025, 1W, 2512; Resistance:0.025ohm; Product Range:LRMA T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 54AH5964
Product Name Current Sense Res, 0R025, 1W, 2512; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 0.0250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 4-2176422-9 - TE Connectivity
Specs
Technology / Construction Metal Strip
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0050 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details