Welwyn Components, Ltd. Curr Sense Res, Aec-Q200, 0R015, 1W, 2512; Resistance Tt Electronics/welwyn LRMAT2512-R015FT4

Description
CURR SENSE RES, AEC-Q200, 0R015, 1W, 2512; Resistance:0.015ohm; Product Range:LRMA Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Datasheet
Description
CURR SENSE RES, AEC-Q200, 0R015, 1W, 2512; Resistance:0.015ohm; Product Range:LRMA Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Curr Sense Res, Aec-Q200, 0R015, 1W, 2512; Resistance Tt Electronics/welwyn - 89T4342 - Newark, An Avnet Company
Chicago, IL, United States
Curr Sense Res, Aec-Q200, 0R015, 1W, 2512; Resistance Tt Electronics/welwyn
89T4342
Curr Sense Res, Aec-Q200, 0R015, 1W, 2512; Resistance Tt Electronics/welwyn 89T4342
CURR SENSE RES, AEC-Q200, 0R015, 1W, 2512; Resistance:0.015ohm; Product Range:LRMA Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURR SENSE RES, AEC-Q200, 0R015, 1W, 2512; Resistance:0.015ohm; Product Range:LRMA Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Curr Sense Res, Aec-Q200, 0R015, 1W, 2512; Resistance Tt Electronics/welwyn - 54AH5953 - Newark, An Avnet Company
Chicago, IL, United States
Curr Sense Res, Aec-Q200, 0R015, 1W, 2512; Resistance Tt Electronics/welwyn
54AH5953
Curr Sense Res, Aec-Q200, 0R015, 1W, 2512; Resistance Tt Electronics/welwyn 54AH5953
CURR SENSE RES, AEC-Q200, 0R015, 1W, 2512; Resistance:0.015ohm; Product Range:LRMA T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Width:3.2mmRoHS Compliant: Yes

CURR SENSE RES, AEC-Q200, 0R015, 1W, 2512; Resistance:0.015ohm; Product Range:LRMA T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Width:3.2mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 89T4342 54AH5953
Product Name Curr Sense Res, Aec-Q200, 0R015, 1W, 2512; Resistance Tt Electronics/welwyn Curr Sense Res, Aec-Q200, 0R015, 1W, 2512; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Mounting / Packaging 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Resistance Range 0.0150 ohms 0.0150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details