Welwyn Components, Ltd. Automotive SMD 0.012 Ohm 1W Resistor LRMAT2512-R012FT4

Description
Res Metal Alloy 2512 0.012 Ohm 1% 1W ±75ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: LRMAT2512-R012FT4 from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.012 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.012 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LRMAT2512-R012FT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Alloy 2512 0.012 Ohm 1% 1W ±75ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: LRMAT2512-R012FT4 from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.012 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.012 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LRMAT2512-R012FT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 0.012 Ohm 1W Resistor - 52-LRMAT2512-R012FT4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.012 Ohm 1W Resistor
52-LRMAT2512-R012FT4
Automotive SMD 0.012 Ohm 1W Resistor 52-LRMAT2512-R012FT4
Res Metal Alloy 2512 0.012 Ohm 1% 1W ±75ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: LRMAT2512-R012FT4 from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.012 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.012 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LRMAT2512-R012FT4 can be used for catalog matching and distributor lookup.

Res Metal Alloy 2512 0.012 Ohm 1% 1W ±75ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: LRMAT2512-R012FT4 from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.012 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.012 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LRMAT2512-R012FT4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - LRMAT2512-R012FT4 - 981663-LRMAT2512-R012FT4 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - LRMAT2512-R012FT4
981663-LRMAT2512-R012FT4
Chip Resistor - Surface Mount - LRMAT2512-R012FT4 981663-LRMAT2512-R012FT4
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 981663-LRMAT2512-R01 2FT4 Packaging: Cut Tape Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 75 ppm/°C Composition: Metal Alloy Resistance: 12 mΩ Power Rating: 1 W Categories: Chip Resistor - Surface Mount Case / Package: 6432 Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage RoHS: Compliant Case Code (Imperial): 2512 REACH SVHC: No SVHC

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 981663-LRMAT2512-R012FT4
Packaging: Cut Tape
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 75 ppm/°C
Composition: Metal Alloy
Resistance: 12 mΩ
Power Rating: 1 W
Categories: Chip Resistor - Surface Mount
Case / Package: 6432
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Case Code (Imperial): 2512
REACH SVHC: No SVHC

Buy Now
Curr Sense Res, Aec-Q200, 0R012, 1W, 2512; Resistance Tt Electronics/welwyn - 54AH5950 - Newark, An Avnet Company
Chicago, IL, United States
Curr Sense Res, Aec-Q200, 0R012, 1W, 2512; Resistance Tt Electronics/welwyn
54AH5950
Curr Sense Res, Aec-Q200, 0R012, 1W, 2512; Resistance Tt Electronics/welwyn 54AH5950
CURR SENSE RES, AEC-Q200, 0R012, 1W, 2512; Resistance:0.012ohm; Product Range:LRMA T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Width:3.2mmRoHS Compliant: Yes

CURR SENSE RES, AEC-Q200, 0R012, 1W, 2512; Resistance:0.012ohm; Product Range:LRMA T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Width:3.2mmRoHS Compliant: Yes

Supplier's Site Datasheet
Curr Sense Res, Aec-Q200, 0R012, 1W, 2512; Resistance Tt Electronics/welwyn - 89T4341 - Newark, An Avnet Company
Chicago, IL, United States
Curr Sense Res, Aec-Q200, 0R012, 1W, 2512; Resistance Tt Electronics/welwyn
89T4341
Curr Sense Res, Aec-Q200, 0R012, 1W, 2512; Resistance Tt Electronics/welwyn 89T4341
CURR SENSE RES, AEC-Q200, 0R012, 1W, 2512; Resistance:0.012ohm; Product Range:LRMA Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURR SENSE RES, AEC-Q200, 0R012, 1W, 2512; Resistance:0.012ohm; Product Range:LRMA Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R012, 1%, 1 W, 2512; Resistance Tt Electronics/welwyn - 12AC1362 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R012, 1%, 1 W, 2512; Resistance Tt Electronics/welwyn
12AC1362
Current Sense Res, 0R012, 1%, 1 W, 2512; Resistance Tt Electronics/welwyn 12AC1362
CURRENT SENSE RES, 0R012, 1%, 1 W, 2512; Resistance:0.012ohm; Product Range:LRMA Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Alloy; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R012, 1%, 1 W, 2512; Resistance:0.012ohm; Product Range:LRMA Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Alloy; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-LRMAT2512-R012FT4 981663-LRMAT2512-R012FT4 54AH5950 89T4341 12AC1362
Product Name Automotive SMD 0.012 Ohm 1W Resistor Chip Resistor - Surface Mount - LRMAT2512-R012FT4 Curr Sense Res, Aec-Q200, 0R012, 1W, 2512; Resistance Tt Electronics/welwyn Curr Sense Res, Aec-Q200, 0R012, 1W, 2512; Resistance Tt Electronics/welwyn Current Sense Res, 0R012, 1%, 1 W, 2512; Resistance Tt Electronics/welwyn
Technology / Construction Metal Alloy MetalAlloy MetalAlloy
Mounting / Packaging 2512 Surface Mount Technology (SMT / SMD) 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric] 2512
Resistance Range 0.0120 ohms 0.0120 ohms 0.0120 ohms 0.0120 ohms 0.0120 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 75 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A138560CT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 2573177 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 3300 ohms
View Details
Chip Resistor - Surface Mount - 2019-SR731HTTC1R20FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers