Welwyn Components, Ltd. Automotive SMD 0.008 Ohm 2W Resistor LRMAT2512-R008FT4

Description
Res Metal Alloy 2512 0.008 Ohm 1% 2W ±100ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: LRMAT2512-R008FT4 from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.008 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.008 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LRMAT2512-R008FT4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Res Metal Alloy 2512 0.008 Ohm 1% 2W ±100ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: LRMAT2512-R008FT4 from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.008 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.008 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LRMAT2512-R008FT4 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Current Sense Resistor, part number 54AH5939, is a low resistance metal alloy resistor from the LRMA T Series, designed for current sensing applications in power electronics. It features a resistance value of 0.008 ohms and a power rating of 2 watts, suitable for high-temperature operation up to 170°C. The resistor is RoHS compliant and halogen-free, ensuring it meets environmental standards. It has a resistance tolerance of ±1%, making it reliable for precise measurements. The 2512 package size (6.4mm x 3.2mm) allows for easy integration into various circuit designs. This component is particularly useful in applications requiring low thermal EMF and high power handling capabilities.

Datasheet Summary
Powered by GS/AI

The Current Sense Resistor, part number 54AH5939, is a low resistance metal alloy resistor from the LRMA T Series, designed for current sensing applications in power electronics. It features a resistance value of 0.008 ohms and a power rating of 2 watts, suitable for high-temperature operation up to 170°C. The resistor is RoHS compliant and halogen-free, ensuring it meets environmental standards. It has a resistance tolerance of ±1%, making it reliable for precise measurements. The 2512 package size (6.4mm x 3.2mm) allows for easy integration into various circuit designs. This component is particularly useful in applications requiring low thermal EMF and high power handling capabilities.

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 0.008 Ohm 2W Resistor - 52-LRMAT2512-R008FT4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.008 Ohm 2W Resistor
52-LRMAT2512-R008FT4
Automotive SMD 0.008 Ohm 2W Resistor 52-LRMAT2512-R008FT4
Res Metal Alloy 2512 0.008 Ohm 1% 2W ±100ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: LRMAT2512-R008FT4 from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.008 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.008 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LRMAT2512-R008FT4 can be used for catalog matching and distributor lookup.

Res Metal Alloy 2512 0.008 Ohm 1% 2W ±100ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: LRMAT2512-R008FT4 from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.008 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.008 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LRMAT2512-R008FT4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Res, 0R008, 2W, 2512; Resistance Tt Electronics/welwyn - 54AH5939 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R008, 2W, 2512; Resistance Tt Electronics/welwyn
54AH5939
Current Sense Res, 0R008, 2W, 2512; Resistance Tt Electronics/welwyn 54AH5939
CURRENT SENSE RES, 0R008, 2W, 2512; Resistance:0.008ohm; Product Range:LRMA T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R008, 2W, 2512; Resistance:0.008ohm; Product Range:LRMA T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R008, 2W, 2512; Resistance Tt Electronics/welwyn - 54AH5938 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R008, 2W, 2512; Resistance Tt Electronics/welwyn
54AH5938
Current Sense Res, 0R008, 2W, 2512; Resistance Tt Electronics/welwyn 54AH5938
CURRENT SENSE RES, 0R008, 2W, 2512; Resistance:0.008ohm; Product Range:LRMA T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R008, 2W, 2512; Resistance:0.008ohm; Product Range:LRMA T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-LRMAT2512-R008FT4 54AH5939
Product Name Automotive SMD 0.008 Ohm 2W Resistor Current Sense Res, 0R008, 2W, 2512; Resistance Tt Electronics/welwyn
Technology / Construction Metal Alloy
Mounting / Packaging 2512 2512; 2512 [6432 Metric]
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2-1622821-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Through Hole Resistors - 1249348 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R226JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details