Welwyn Components, Ltd. Current Sense Res, 0R004, 2W, 2512; Resistance Tt Electronics/welwyn LRMAT2512-R004JT4

Description
CURRENT SENSE RES, 0R004, 2W, 2512; Resistance:0.004ohm; Product Range:LRMA T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R004, 2W, 2512; Resistance:0.004ohm; Product Range:LRMA T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R004, 2W, 2512; Resistance Tt Electronics/welwyn - 54AH5925 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R004, 2W, 2512; Resistance Tt Electronics/welwyn
54AH5925
Current Sense Res, 0R004, 2W, 2512; Resistance Tt Electronics/welwyn 54AH5925
CURRENT SENSE RES, 0R004, 2W, 2512; Resistance:0.004ohm; Product Range:LRMA T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R004, 2W, 2512; Resistance:0.004ohm; Product Range:LRMA T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R004, 2W, 2512; Resistance Tt Electronics/welwyn - 54AH5926 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R004, 2W, 2512; Resistance Tt Electronics/welwyn
54AH5926
Current Sense Res, 0R004, 2W, 2512; Resistance Tt Electronics/welwyn 54AH5926
CURRENT SENSE RES, 0R004, 2W, 2512; Resistance:0.004ohm; Product Range:LRMA T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R004, 2W, 2512; Resistance:0.004ohm; Product Range:LRMA T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 54AH5925
Product Name Current Sense Res, 0R004, 2W, 2512; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 0.0040 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 562 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details