Welwyn Components, Ltd. Curr Sense Res, Aec-Q200, 0R004, 2W, 2512; Resistance Tt Electronics/welwyn LRMAT2512-R004FT4

Description
CURR SENSE RES, AEC-Q200, 0R004, 2W, 2512; Resistance:0.004ohm; Product Range:LRMA T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Width:3.2mmRoHS Compliant: Yes
Datasheet
Description
CURR SENSE RES, AEC-Q200, 0R004, 2W, 2512; Resistance:0.004ohm; Product Range:LRMA T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Width:3.2mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Curr Sense Res, Aec-Q200, 0R004, 2W, 2512; Resistance Tt Electronics/welwyn - 54AH5924 - Newark, An Avnet Company
Chicago, IL, United States
Curr Sense Res, Aec-Q200, 0R004, 2W, 2512; Resistance Tt Electronics/welwyn
54AH5924
Curr Sense Res, Aec-Q200, 0R004, 2W, 2512; Resistance Tt Electronics/welwyn 54AH5924
CURR SENSE RES, AEC-Q200, 0R004, 2W, 2512; Resistance:0.004ohm; Product Range:LRMA T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Width:3.2mmRoHS Compliant: Yes

CURR SENSE RES, AEC-Q200, 0R004, 2W, 2512; Resistance:0.004ohm; Product Range:LRMA T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Width:3.2mmRoHS Compliant: Yes

Supplier's Site Datasheet
Curr Sense Res, Aec-Q200, 0R004, 2W, 2512; Resistance Tt Electronics/welwyn - 89T4339 - Newark, An Avnet Company
Chicago, IL, United States
Curr Sense Res, Aec-Q200, 0R004, 2W, 2512; Resistance Tt Electronics/welwyn
89T4339
Curr Sense Res, Aec-Q200, 0R004, 2W, 2512; Resistance Tt Electronics/welwyn 89T4339
CURR SENSE RES, AEC-Q200, 0R004, 2W, 2512; Resistance:0.004ohm; Product Range:LRMA Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURR SENSE RES, AEC-Q200, 0R004, 2W, 2512; Resistance:0.004ohm; Product Range:LRMA Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 54AH5924 89T4339
Product Name Curr Sense Res, Aec-Q200, 0R004, 2W, 2512; Resistance Tt Electronics/welwyn Curr Sense Res, Aec-Q200, 0R004, 2W, 2512; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Mounting / Packaging 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Resistance Range 0.0040 ohms 0.0040 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details