CURRENT SENSE RES, 0R0035, 2W, 2512; Resistance:0.0035ohm
CURRENT SENSE RES, 0R0035, 2W, 2512; Resistance:0.0035ohm
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 54AH5923 |
| Product Name | Current Sense Res, 0R0035, 2W, 2512; Resistance Tt Electronics/welwyn |
| Configuration | Single Resistor |
| Category / Application | Current Sensing |
| Mounting / Packaging | 2512; 2512 [6432 Metric] |
| Resistance Range | 0.0035 ohms |