Welwyn Components, Ltd. Current Sense Res, 0R0035, 2W, 2512; Resistance Tt Electronics/welwyn LRMAT2512-R0035FT4

Description
CURRENT SENSE RES, 0R0035, 2W, 2512; Resistance:0.0035ohm ; Product Range:LRMA T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R0035, 2W, 2512; Resistance:0.0035ohm ; Product Range:LRMA T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R0035, 2W, 2512; Resistance Tt Electronics/welwyn - 54AH5920 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R0035, 2W, 2512; Resistance Tt Electronics/welwyn
54AH5920
Current Sense Res, 0R0035, 2W, 2512; Resistance Tt Electronics/welwyn 54AH5920
CURRENT SENSE RES, 0R0035, 2W, 2512; Resistance:0.0035ohm ; Product Range:LRMA T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R0035, 2W, 2512; Resistance:0.0035ohm; Product Range:LRMA T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R0035, 2W, 2512; Resistance Tt Electronics/welwyn - 54AH5921 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R0035, 2W, 2512; Resistance Tt Electronics/welwyn
54AH5921
Current Sense Res, 0R0035, 2W, 2512; Resistance Tt Electronics/welwyn 54AH5921
CURRENT SENSE RES, 0R0035, 2W, 2512; Resistance:0.0035ohm ; Product Range:LRMA T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R0035, 2W, 2512; Resistance:0.0035ohm; Product Range:LRMA T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 54AH5920
Product Name Current Sense Res, 0R0035, 2W, 2512; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 0.0035 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details