Welwyn Components, Ltd. Curr Sense Res, Aec-Q200, 0R002, 2W, 2512; Resistance Tt Electronics/welwyn LRMAT2512-R002FT4

Description
CURR SENSE RES, AEC-Q200, 0R002, 2W, 2512; Resistance:0.002ohm; Product Range:LRMA Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Datasheet
Description
CURR SENSE RES, AEC-Q200, 0R002, 2W, 2512; Resistance:0.002ohm; Product Range:LRMA Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Curr Sense Res, Aec-Q200, 0R002, 2W, 2512; Resistance Tt Electronics/welwyn - 89T4337 - Newark, An Avnet Company
Chicago, IL, United States
Curr Sense Res, Aec-Q200, 0R002, 2W, 2512; Resistance Tt Electronics/welwyn
89T4337
Curr Sense Res, Aec-Q200, 0R002, 2W, 2512; Resistance Tt Electronics/welwyn 89T4337
CURR SENSE RES, AEC-Q200, 0R002, 2W, 2512; Resistance:0.002ohm; Product Range:LRMA Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURR SENSE RES, AEC-Q200, 0R002, 2W, 2512; Resistance:0.002ohm; Product Range:LRMA Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Curr Sense Res, Aec-Q200, 0R002, 2W, 2512; Resistance Tt Electronics/welwyn - 54AH5914 - Newark, An Avnet Company
Chicago, IL, United States
Curr Sense Res, Aec-Q200, 0R002, 2W, 2512; Resistance Tt Electronics/welwyn
54AH5914
Curr Sense Res, Aec-Q200, 0R002, 2W, 2512; Resistance Tt Electronics/welwyn 54AH5914
CURR SENSE RES, AEC-Q200, 0R002, 2W, 2512; Resistance:0.002ohm; Product Range:LRMA T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Width:3.2mmRoHS Compliant: Yes

CURR SENSE RES, AEC-Q200, 0R002, 2W, 2512; Resistance:0.002ohm; Product Range:LRMA T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Width:3.2mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 89T4337 54AH5914
Product Name Curr Sense Res, Aec-Q200, 0R002, 2W, 2512; Resistance Tt Electronics/welwyn Curr Sense Res, Aec-Q200, 0R002, 2W, 2512; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Mounting / Packaging 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Resistance Range 0.0020 ohms 0.0020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details