Welwyn Components, Ltd. Curr Sense Res, Aec-Q200, 0R0015, 2W/2512; Resistance Tt Electronics/welwyn LRMAT2512-R0015FT4

Description
CURR SENSE RES, AEC-Q200, 0R0015, 2W/2512; Resistance:0.0015ohm ; Product Range:LRMA T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy RoHS Compliant: Yes
Datasheet
Description
CURR SENSE RES, AEC-Q200, 0R0015, 2W/2512; Resistance:0.0015ohm ; Product Range:LRMA T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Curr Sense Res, Aec-Q200, 0R0015, 2W/2512; Resistance Tt Electronics/welwyn - 54AH5911 - Newark, An Avnet Company
Chicago, IL, United States
Curr Sense Res, Aec-Q200, 0R0015, 2W/2512; Resistance Tt Electronics/welwyn
54AH5911
Curr Sense Res, Aec-Q200, 0R0015, 2W/2512; Resistance Tt Electronics/welwyn 54AH5911
CURR SENSE RES, AEC-Q200, 0R0015, 2W/2512; Resistance:0.0015ohm ; Product Range:LRMA T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy RoHS Compliant: Yes

CURR SENSE RES, AEC-Q200, 0R0015, 2W/2512; Resistance:0.0015ohm; Product Range:LRMA T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Curr Sense Res, Aec-Q200, 0R0015, 2W/2512; Resistance Tt Electronics/welwyn - 89T4336 - Newark, An Avnet Company
Chicago, IL, United States
Curr Sense Res, Aec-Q200, 0R0015, 2W/2512; Resistance Tt Electronics/welwyn
89T4336
Curr Sense Res, Aec-Q200, 0R0015, 2W/2512; Resistance Tt Electronics/welwyn 89T4336
CURR SENSE RES, AEC-Q200, 0R0015, 2W/2512; Resistance:0.0015ohm ; Product Range:LRMA Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mmRoHS Compliant: Yes

CURR SENSE RES, AEC-Q200, 0R0015, 2W/2512; Resistance:0.0015ohm; Product Range:LRMA Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 54AH5911 89T4336
Product Name Curr Sense Res, Aec-Q200, 0R0015, 2W/2512; Resistance Tt Electronics/welwyn Curr Sense Res, Aec-Q200, 0R0015, 2W/2512; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Mounting / Packaging 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Resistance Range 0.0015 ohms 0.0015 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R820JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details