Welwyn Components, Ltd. Chip Resistor - Surface Mount - LRMAT2010-R01FT4 LRMAT2010-R01FT4

Description
Manufacturer: TT Electronics/Welwyn Win Source Part Number: 1057502-LRMAT2010-R0 1FT4 Packaging: Reel - TR Features: Automotive AEC-Q200, Current Sense Height - Seated (Max): 0.031" (0.80mm) Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Power (Watts): 1.5W Resistance (Ohms): 0.01 Composition: Metal Element Number of Terminations: 2 Family Name: LRMA Categories: Resistors Temperature Range - Operating: -55°C to 170°C Case / Package: 2010 Alternative Parts (Cross-Reference): NCSR150FR010DTRGF; CSNL2010FT10L0; ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2030 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote
Description
Manufacturer: TT Electronics/Welwyn Win Source Part Number: 1057502-LRMAT2010-R0 1FT4 Packaging: Reel - TR Features: Automotive AEC-Q200, Current Sense Height - Seated (Max): 0.031" (0.80mm) Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Power (Watts): 1.5W Resistance (Ohms): 0.01 Composition: Metal Element Number of Terminations: 2 Family Name: LRMA Categories: Resistors Temperature Range - Operating: -55°C to 170°C Case / Package: 2010 Alternative Parts (Cross-Reference): NCSR150FR010DTRGF; CSNL2010FT10L0; ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2030 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LRMAT2010-R01FT4 is a surface mount chip resistor from Win Source Electronics, designed for low resistance applications with a resistance value of 0.01 ohms and a tolerance of ±1%. It operates effectively within a temperature range of -55°C to 170°C, making it suitable for high-temperature environments. This resistor is AEC-Q200 qualified, indicating its reliability for automotive applications. It features a low thermal EMF version and is constructed with a metal element composition, ensuring durability and performance. The resistor can handle a power rating of 1.5 watts and is compatible with both wave and IR reflow soldering processes. It is packaged in reels, with a quantity of 4,000 pieces per package, and is compliant with RoHS standards.

Datasheet Summary
Powered by GS/AI

The LRMAT2010-R01FT4 is a surface mount chip resistor from Win Source Electronics, designed for low resistance applications with a resistance value of 0.01 ohms and a tolerance of ±1%. It operates effectively within a temperature range of -55°C to 170°C, making it suitable for high-temperature environments. This resistor is AEC-Q200 qualified, indicating its reliability for automotive applications. It features a low thermal EMF version and is constructed with a metal element composition, ensuring durability and performance. The resistor can handle a power rating of 1.5 watts and is compatible with both wave and IR reflow soldering processes. It is packaged in reels, with a quantity of 4,000 pieces per package, and is compliant with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - LRMAT2010-R01FT4
1057502-LRMAT2010-R01FT4
Chip Resistor - Surface Mount - LRMAT2010-R01FT4 1057502-LRMAT2010-R01FT4
Manufacturer: TT Electronics/Welwyn Win Source Part Number: 1057502-LRMAT2010-R0 1FT4 Packaging: Reel - TR Features: Automotive AEC-Q200, Current Sense Height - Seated (Max): 0.031" (0.80mm) Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Power (Watts): 1.5W Resistance (Ohms): 0.01 Composition: Metal Element Number of Terminations: 2 Family Name: LRMA Categories: Resistors Temperature Range - Operating: -55°C to 170°C Case / Package: 2010 Alternative Parts (Cross-Reference): NCSR150FR010DTRGF; CSNL2010FT10L0; ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2030 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: TT Electronics/Welwyn
Win Source Part Number: 1057502-LRMAT2010-R01FT4
Packaging: Reel - TR
Features: Automotive AEC-Q200, Current Sense
Height - Seated (Max): 0.031" (0.80mm)
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Power (Watts): 1.5W
Resistance (Ohms): 0.01
Composition: Metal Element
Number of Terminations: 2
Family Name: LRMA
Categories: Resistors
Temperature Range - Operating: -55°C to 170°C
Case / Package: 2010
Alternative Parts (Cross-Reference): NCSR150FR010DTRGF; CSNL2010FT10L0;
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2030
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
Automotive SMD 0.01 Ohm 1.5W Resistor - 52-LRMAT2010-R01FT4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.01 Ohm 1.5W Resistor
52-LRMAT2010-R01FT4
Automotive SMD 0.01 Ohm 1.5W Resistor 52-LRMAT2010-R01FT4
Res Metal Alloy 2010 0.01 Ohm 1% 1.5W ±75ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: LRMAT2010-R01FT4 from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.01 Ohm, 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.01 Ohm, 1.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LRMAT2010-R01FT4 can be used for catalog matching and distributor lookup.

Res Metal Alloy 2010 0.01 Ohm 1% 1.5W ±75ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: LRMAT2010-R01FT4 from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.01 Ohm, 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.01 Ohm, 1.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LRMAT2010-R01FT4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 985-1564-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-1564-2-ND
Chip Resistor - Surface Mount 985-1564-2-ND
RES 0.01 OHM 1% 1.5W 2010

RES 0.01 OHM 1% 1.5W 2010

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number 1057502-LRMAT2010-R01FT4 52-LRMAT2010-R01FT4 985-1564-2-ND
Product Name Chip Resistor - Surface Mount - LRMAT2010-R01FT4 Automotive SMD 0.01 Ohm 1.5W Resistor Chip Resistor - Surface Mount
Resistance Range 0.0100 ohms 0.0100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 1.5 watts 1.5 watts 1.5 watts
Operating Temperature -55 to 170 C (-67 to 338 F) -55 to 170 C (-67 to 338 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A106120TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details