Welwyn Components, Ltd. Current Sense Res, 0R005, 1.5W, 2010; Resistance Tt Electronics/welwyn LRMAT2010-R005JT4

Description
CURRENT SENSE RES, 0R005, 1.5W, 2010; Resistance:0.005ohm; Product Range:LRMA T Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1.5W; Resistance Tolerance:± 5%; Resistor Technology:Metal Alloy; Product Length:5mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R005, 1.5W, 2010; Resistance:0.005ohm; Product Range:LRMA T Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1.5W; Resistance Tolerance:± 5%; Resistor Technology:Metal Alloy; Product Length:5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R005, 1.5W, 2010; Resistance Tt Electronics/welwyn - 54AH5887 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R005, 1.5W, 2010; Resistance Tt Electronics/welwyn
54AH5887
Current Sense Res, 0R005, 1.5W, 2010; Resistance Tt Electronics/welwyn 54AH5887
CURRENT SENSE RES, 0R005, 1.5W, 2010; Resistance:0.005ohm; Product Range:LRMA T Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1.5W; Resistance Tolerance:± 5%; Resistor Technology:Metal Alloy; Product Length:5mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R005, 1.5W, 2010; Resistance:0.005ohm; Product Range:LRMA T Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1.5W; Resistance Tolerance:± 5%; Resistor Technology:Metal Alloy; Product Length:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R005, 1.5W, 2010; Resistance Tt Electronics/welwyn - 54AH5886 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R005, 1.5W, 2010; Resistance Tt Electronics/welwyn
54AH5886
Current Sense Res, 0R005, 1.5W, 2010; Resistance Tt Electronics/welwyn 54AH5886
CURRENT SENSE RES, 0R005, 1.5W, 2010; Resistance:0.005ohm; Product Range:LRMA T Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1.5W; Resistance Tolerance:± 5%; Resistor Technology:Metal Alloy; Product Length:5mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R005, 1.5W, 2010; Resistance:0.005ohm; Product Range:LRMA T Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1.5W; Resistance Tolerance:± 5%; Resistor Technology:Metal Alloy; Product Length:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 54AH5887
Product Name Current Sense Res, 0R005, 1.5W, 2010; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details