Welwyn Components, Ltd. Current Sense Res, 0R002, 1%, 7 W, 5931; Resistance Tt Electronics/welwyn LRMAP5930C-R002FT

Description
CURRENT SENSE RES, 0R002, 1%, 7 W, 5931; Resistance:0.002ohm; Product Range:LRMAP5930 Series; Resistor Case Style:5931 [1577 Metric]; Power Rating:7W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Alloy; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R002, 1%, 7 W, 5931; Resistance:0.002ohm; Product Range:LRMAP5930 Series; Resistor Case Style:5931 [1577 Metric]; Power Rating:7W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Alloy; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R002, 1%, 7 W, 5931; Resistance Tt Electronics/welwyn - 51AC9169 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R002, 1%, 7 W, 5931; Resistance Tt Electronics/welwyn
51AC9169
Current Sense Res, 0R002, 1%, 7 W, 5931; Resistance Tt Electronics/welwyn 51AC9169
CURRENT SENSE RES, 0R002, 1%, 7 W, 5931; Resistance:0.002ohm; Product Range:LRMAP5930 Series; Resistor Case Style:5931 [1577 Metric]; Power Rating:7W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Alloy; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R002, 1%, 7 W, 5931; Resistance:0.002ohm; Product Range:LRMAP5930 Series; Resistor Case Style:5931 [1577 Metric]; Power Rating:7W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Alloy; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Current Sense, Aec-Q200, R002, 5931; Resistance Tt Electronics/international Resistive - 54AC9245 - Newark, An Avnet Company
Chicago, IL, United States
Res, Current Sense, Aec-Q200, R002, 5931; Resistance Tt Electronics/international Resistive
54AC9245
Res, Current Sense, Aec-Q200, R002, 5931; Resistance Tt Electronics/international Resistive 54AC9245
RES, CURRENT SENSE, AEC-Q200, R002, 5931; Resistance:0.002ohm; Product Range:LRMAP5930 Series; Resistor Case / Package:5931 [1577 Metric]; Power Rating:7kVA; Resistance Tolerance:± 1%; Resistor Element Type:Metal Alloy RoHS Compliant: Yes

RES, CURRENT SENSE, AEC-Q200, R002, 5931; Resistance:0.002ohm; Product Range:LRMAP5930 Series; Resistor Case / Package:5931 [1577 Metric]; Power Rating:7kVA; Resistance Tolerance:± 1%; Resistor Element Type:Metal Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 51AC9169 54AC9245
Product Name Current Sense Res, 0R002, 1%, 7 W, 5931; Resistance Tt Electronics/welwyn Res, Current Sense, Aec-Q200, R002, 5931; Resistance Tt Electronics/international Resistive
Configuration Single Resistor Single Resistor
Category / Application Current Sensing Current Sensing
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 5931 [1577 Metric] 5931 [1577 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A138605DKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details