Welwyn Components, Ltd. Res, Current Sense, Aec-Q200, R0002, 5931 Rohs Compliant Tt Electronics/welwyn LRMAP5930B-R0002FT

Description
RES, CURRENT SENSE, AEC-Q200, R0002, 5931 ROHS COMPLIANT: YES
Datasheet
Description
RES, CURRENT SENSE, AEC-Q200, R0002, 5931 ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Current Sense, Aec-Q200, R0002, 5931 Rohs Compliant Tt Electronics/welwyn - 51AC9164 - Newark, An Avnet Company
Chicago, IL, United States
Res, Current Sense, Aec-Q200, R0002, 5931 Rohs Compliant Tt Electronics/welwyn
51AC9164
Res, Current Sense, Aec-Q200, R0002, 5931 Rohs Compliant Tt Electronics/welwyn 51AC9164
RES, CURRENT SENSE, AEC-Q200, R0002, 5931 ROHS COMPLIANT: YES

RES, CURRENT SENSE, AEC-Q200, R0002, 5931 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, Current Sense, Aec-Q200, R0002, 5931; Resistance Tt Electronics/international Resistive - 54AC9240 - Newark, An Avnet Company
Chicago, IL, United States
Res, Current Sense, Aec-Q200, R0002, 5931; Resistance Tt Electronics/international Resistive
54AC9240
Res, Current Sense, Aec-Q200, R0002, 5931; Resistance Tt Electronics/international Resistive 54AC9240
RES, CURRENT SENSE, AEC-Q200, R0002, 5931; Resistance:200µohm; Product Range:LRMAP5930 Series; Resistor Case / Package:5931 [1577 Metric]; Power Rating:15kVA; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy RoHS Compliant: Yes

RES, CURRENT SENSE, AEC-Q200, R0002, 5931; Resistance:200µohm; Product Range:LRMAP5930 Series; Resistor Case / Package:5931 [1577 Metric]; Power Rating:15kVA; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 51AC9164 54AC9240
Product Name Res, Current Sense, Aec-Q200, R0002, 5931 Rohs Compliant Tt Electronics/welwyn Res, Current Sense, Aec-Q200, R0002, 5931; Resistance Tt Electronics/international Resistive
Configuration Single Resistor Single Resistor
Category / Application Current Sensing Current Sensing
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Resistors - 1-1614949-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 76800 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details