Welwyn Components, Ltd. Chip Resistor - Surface Mount LRMAP3920C-R002FT

Description
LOW RESISTANCE METAL ALLOY POWER
Request a Quote Datasheet
Description
LOW RESISTANCE METAL ALLOY POWER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 985-LRMAP3920C-R002FTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-LRMAP3920C-R002FTTR-ND
Chip Resistor - Surface Mount 985-LRMAP3920C-R002FTTR-ND
LOW RESISTANCE METAL ALLOY POWER

LOW RESISTANCE METAL ALLOY POWER

Buy Now Datasheet
Chip Resistor - Surface Mount - 985-LRMAP3920C-R002FTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-LRMAP3920C-R002FTCT-ND
Chip Resistor - Surface Mount 985-LRMAP3920C-R002FTCT-ND
LOW RESISTANCE METAL ALLOY POWER

LOW RESISTANCE METAL ALLOY POWER

Buy Now Datasheet
Chip Resistor - Surface Mount - 985-LRMAP3920C-R002FTDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-LRMAP3920C-R002FTDKR-ND
Chip Resistor - Surface Mount 985-LRMAP3920C-R002FTDKR-ND
LOW RESISTANCE METAL ALLOY POWER

LOW RESISTANCE METAL ALLOY POWER

Buy Now Datasheet
Resistor, Current Sense, R002, 1%, 3921; Resistance Tt Electronics/welwyn - 68Y7718 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, R002, 1%, 3921; Resistance Tt Electronics/welwyn
68Y7718
Resistor, Current Sense, R002, 1%, 3921; Resistance Tt Electronics/welwyn 68Y7718
RESISTOR, CURRENT SENSE, R002, 1%, 3921; Resistance:0.002ohm; Product Range:LRMAP3920 Series; Resistor Case / Package:3921 [1052 Metric]; Power Rating:4W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Height:- RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, R002, 1%, 3921; Resistance:0.002ohm; Product Range:LRMAP3920 Series; Resistor Case / Package:3921 [1052 Metric]; Power Rating:4W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Height:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-LRMAP3920C-R002FTTR-ND 68Y7718
Product Name Chip Resistor - Surface Mount Resistor, Current Sense, R002, 1%, 3921; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy
Mounting / Packaging 3920 3921 [1052 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C205J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details