Welwyn Components, Ltd. Resistor, Current Sense, R001, 1%, 3921; Resistance Tt Electronics/welwyn LRMAP3920C-R001FT

Description
RESISTOR, CURRENT SENSE, R001, 1%, 3921; Resistance:0.001ohm; Product Range:LRMAP3920 Series; Resistor Case / Package:3921 [1052 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Height:- RoHS Compliant: Yes
Description
RESISTOR, CURRENT SENSE, R001, 1%, 3921; Resistance:0.001ohm; Product Range:LRMAP3920 Series; Resistor Case / Package:3921 [1052 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Height:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Current Sense, R001, 1%, 3921; Resistance Tt Electronics/welwyn - 68Y7717 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, R001, 1%, 3921; Resistance Tt Electronics/welwyn
68Y7717
Resistor, Current Sense, R001, 1%, 3921; Resistance Tt Electronics/welwyn 68Y7717
RESISTOR, CURRENT SENSE, R001, 1%, 3921; Resistance:0.001ohm; Product Range:LRMAP3920 Series; Resistor Case / Package:3921 [1052 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Height:- RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, R001, 1%, 3921; Resistance:0.001ohm; Product Range:LRMAP3920 Series; Resistor Case / Package:3921 [1052 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Height:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68Y7717
Product Name Resistor, Current Sense, R001, 1%, 3921; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 3921 [1052 Metric]
Resistance Range 1.00E-3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R102GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers