TT Electronics Custom Parts - Custom Parts (J - M) - LRMAP3920B-R001FT LRMAP3920B-R001FT

Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1124486-LRMAP3920B-R 001FT Packaging: Cut Tape Tolerance: 1 % Temperature Coefficient: 50 ppm/°C Composition: Metal Alloy Resistance: 1 MΩ Power Rating: 4 W Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited RoHS: Compliant Case Code (Imperial): 3921 REACH SVHC: No SVHC Case Code (Metric): 1052
Request a Quote
Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1124486-LRMAP3920B-R 001FT Packaging: Cut Tape Tolerance: 1 % Temperature Coefficient: 50 ppm/°C Composition: Metal Alloy Resistance: 1 MΩ Power Rating: 4 W Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited RoHS: Compliant Case Code (Imperial): 3921 REACH SVHC: No SVHC Case Code (Metric): 1052
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (J - M) - LRMAP3920B-R001FT - 1124486-LRMAP3920B-R001FT - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (J - M) - LRMAP3920B-R001FT
1124486-LRMAP3920B-R001FT
Custom Parts - Custom Parts (J - M) - LRMAP3920B-R001FT 1124486-LRMAP3920B-R001FT
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1124486-LRMAP3920B-R 001FT Packaging: Cut Tape Tolerance: 1 % Temperature Coefficient: 50 ppm/°C Composition: Metal Alloy Resistance: 1 MΩ Power Rating: 4 W Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited RoHS: Compliant Case Code (Imperial): 3921 REACH SVHC: No SVHC Case Code (Metric): 1052

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1124486-LRMAP3920B-R001FT
Packaging: Cut Tape
Tolerance: 1 %
Temperature Coefficient: 50 ppm/°C
Composition: Metal Alloy
Resistance: 1 MΩ
Power Rating: 4 W
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Case Code (Imperial): 3921
REACH SVHC: No SVHC
Case Code (Metric): 1052

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1124486-LRMAP3920B-R001FT
Product Name Custom Parts - Custom Parts (J - M) - LRMAP3920B-R001FT
Unlock Full Specs
to access all available technical data