Welwyn Components, Ltd. Resistor, Current Sense, R001, 1%, 3921; Resistance Tt Electronics/welwyn LRMAP3920B-R001FT

Description
RESISTOR, CURRENT SENSE, R001, 1%, 3921; Resistance:0.001ohm; Product Range:LRMAP3920 Series; Resistor Case / Package:3921 [1052 Metric]; Power Rating:4W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Height:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, CURRENT SENSE, R001, 1%, 3921; Resistance:0.001ohm; Product Range:LRMAP3920 Series; Resistor Case / Package:3921 [1052 Metric]; Power Rating:4W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Height:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Current Sense, R001, 1%, 3921; Resistance Tt Electronics/welwyn - 68Y7716 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, R001, 1%, 3921; Resistance Tt Electronics/welwyn
68Y7716
Resistor, Current Sense, R001, 1%, 3921; Resistance Tt Electronics/welwyn 68Y7716
RESISTOR, CURRENT SENSE, R001, 1%, 3921; Resistance:0.001ohm; Product Range:LRMAP3920 Series; Resistor Case / Package:3921 [1052 Metric]; Power Rating:4W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Height:- RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, R001, 1%, 3921; Resistance:0.001ohm; Product Range:LRMAP3920 Series; Resistor Case / Package:3921 [1052 Metric]; Power Rating:4W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Height:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68Y7716
Product Name Resistor, Current Sense, R001, 1%, 3921; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 3921 [1052 Metric]
Resistance Range 1.00E-3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1622826-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers