Welwyn Components, Ltd. Chip Resistor - Surface Mount LRMAP3920B-R0007FT

Description
LOW RESISTANCE METAL ALLOY POWER
Request a Quote Datasheet
Description
LOW RESISTANCE METAL ALLOY POWER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 985-LRMAP3920B-R0007FTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-LRMAP3920B-R0007FTCT-ND
Chip Resistor - Surface Mount 985-LRMAP3920B-R0007FTCT-ND
LOW RESISTANCE METAL ALLOY POWER

LOW RESISTANCE METAL ALLOY POWER

Buy Now Datasheet
Chip Resistor - Surface Mount - 985-LRMAP3920B-R0007FTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-LRMAP3920B-R0007FTTR-ND
Chip Resistor - Surface Mount 985-LRMAP3920B-R0007FTTR-ND
LOW RESISTANCE METAL ALLOY POWER

LOW RESISTANCE METAL ALLOY POWER

Buy Now Datasheet
Chip Resistor - Surface Mount - 985-LRMAP3920B-R0007FTDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-LRMAP3920B-R0007FTDKR-ND
Chip Resistor - Surface Mount 985-LRMAP3920B-R0007FTDKR-ND
LOW RESISTANCE METAL ALLOY POWER

LOW RESISTANCE METAL ALLOY POWER

Buy Now Datasheet
Resistor, Current Sense, R0007, 1%, 3921; Resistance Tt Electronics/welwyn - 68Y7715 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, R0007, 1%, 3921; Resistance Tt Electronics/welwyn
68Y7715
Resistor, Current Sense, R0007, 1%, 3921; Resistance Tt Electronics/welwyn 68Y7715
RESISTOR, CURRENT SENSE, R0007, 1%, 3921; Resistance:700µohm; Product Range:LRMAP3920 Series; Resistor Case / Package:3921 [1052 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Height:- RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, R0007, 1%, 3921; Resistance:700µohm; Product Range:LRMAP3920 Series; Resistor Case / Package:3921 [1052 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Height:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-LRMAP3920B-R0007FTCT-ND 68Y7715
Product Name Chip Resistor - Surface Mount Resistor, Current Sense, R0007, 1%, 3921; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy
Mounting / Packaging 3920 3921 [1052 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2052FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details