Welwyn Components, Ltd. Chip Resistor - Surface Mount LRMAP3920B-R0005FT

Description
LOW RESISTANCE METAL ALLOY POWER
Request a Quote Datasheet
Description
LOW RESISTANCE METAL ALLOY POWER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 985-LRMAP3920B-R0005FTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-LRMAP3920B-R0005FTCT-ND
Chip Resistor - Surface Mount 985-LRMAP3920B-R0005FTCT-ND
LOW RESISTANCE METAL ALLOY POWER

LOW RESISTANCE METAL ALLOY POWER

Buy Now Datasheet
Chip Resistor - Surface Mount - 985-LRMAP3920B-R0005FTDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-LRMAP3920B-R0005FTDKR-ND
Chip Resistor - Surface Mount 985-LRMAP3920B-R0005FTDKR-ND
LOW RESISTANCE METAL ALLOY POWER

LOW RESISTANCE METAL ALLOY POWER

Buy Now Datasheet
Chip Resistor - Surface Mount - 985-LRMAP3920B-R0005FTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-LRMAP3920B-R0005FTTR-ND
Chip Resistor - Surface Mount 985-LRMAP3920B-R0005FTTR-ND
LOW RESISTANCE METAL ALLOY POWER

LOW RESISTANCE METAL ALLOY POWER

Buy Now Datasheet
Resistor, Current Sense, R0005, 1%, 3921; Resistance Tt Electronics/welwyn - 68Y7714 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, R0005, 1%, 3921; Resistance Tt Electronics/welwyn
68Y7714
Resistor, Current Sense, R0005, 1%, 3921; Resistance Tt Electronics/welwyn 68Y7714
RESISTOR, CURRENT SENSE, R0005, 1%, 3921; Resistance:500µohm; Product Range:LRMAP3920 Series; Resistor Case / Package:3921 [1052 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Height:- RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, R0005, 1%, 3921; Resistance:500µohm; Product Range:LRMAP3920 Series; Resistor Case / Package:3921 [1052 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Height:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-LRMAP3920B-R0005FTCT-ND 68Y7714
Product Name Chip Resistor - Surface Mount Resistor, Current Sense, R0005, 1%, 3921; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy
Mounting / Packaging 3920 3921 [1052 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details