TT Electronics OEM Parts - OEM Parts (J - L) - LRMAP3920B-R0005FT LRMAP3920B-R0005FT

Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049589-LRMAP3920B-R 0005FT Packaging: Cut Tape Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 70 ppm/°C Composition: Metal Alloy Resistance: 500 µΩ Power Rating: 5 W Categories: OEM Parts(J-L) Case / Package: 1052 Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage RoHS: Compliant Case Code (Imperial): 3921 REACH SVHC: No SVHC
Request a Quote
Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049589-LRMAP3920B-R 0005FT Packaging: Cut Tape Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 70 ppm/°C Composition: Metal Alloy Resistance: 500 µΩ Power Rating: 5 W Categories: OEM Parts(J-L) Case / Package: 1052 Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage RoHS: Compliant Case Code (Imperial): 3921 REACH SVHC: No SVHC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (J - L) - LRMAP3920B-R0005FT - 1049589-LRMAP3920B-R0005FT - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (J - L) - LRMAP3920B-R0005FT
1049589-LRMAP3920B-R0005FT
OEM Parts - OEM Parts (J - L) - LRMAP3920B-R0005FT 1049589-LRMAP3920B-R0005FT
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049589-LRMAP3920B-R 0005FT Packaging: Cut Tape Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 70 ppm/°C Composition: Metal Alloy Resistance: 500 µΩ Power Rating: 5 W Categories: OEM Parts(J-L) Case / Package: 1052 Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage RoHS: Compliant Case Code (Imperial): 3921 REACH SVHC: No SVHC

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1049589-LRMAP3920B-R0005FT
Packaging: Cut Tape
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 70 ppm/°C
Composition: Metal Alloy
Resistance: 500 µΩ
Power Rating: 5 W
Categories: OEM Parts(J-L)
Case / Package: 1052
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Case Code (Imperial): 3921
REACH SVHC: No SVHC

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1049589-LRMAP3920B-R0005FT
Product Name OEM Parts - OEM Parts (J - L) - LRMAP3920B-R0005FT
Unlock Full Specs
to access all available technical data