Welwyn Components, Ltd. Chip Resistor - Surface Mount LRMAP3920B-R0003FT

Description
LOW RESISTANCE METAL ALLOY POWER
Request a Quote Datasheet
Description
LOW RESISTANCE METAL ALLOY POWER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 985-LRMAP3920B-R0003FTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-LRMAP3920B-R0003FTTR-ND
Chip Resistor - Surface Mount 985-LRMAP3920B-R0003FTTR-ND
LOW RESISTANCE METAL ALLOY POWER

LOW RESISTANCE METAL ALLOY POWER

Buy Now Datasheet
Chip Resistor - Surface Mount - 985-LRMAP3920B-R0003FTDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-LRMAP3920B-R0003FTDKR-ND
Chip Resistor - Surface Mount 985-LRMAP3920B-R0003FTDKR-ND
LOW RESISTANCE METAL ALLOY POWER

LOW RESISTANCE METAL ALLOY POWER

Buy Now Datasheet
Chip Resistor - Surface Mount - 985-LRMAP3920B-R0003FTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-LRMAP3920B-R0003FTCT-ND
Chip Resistor - Surface Mount 985-LRMAP3920B-R0003FTCT-ND
LOW RESISTANCE METAL ALLOY POWER

LOW RESISTANCE METAL ALLOY POWER

Buy Now Datasheet
Resistor, Current Sense, R0003, 1%, 3921; Resistance Tt Electronics/welwyn - 68Y7713 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, R0003, 1%, 3921; Resistance Tt Electronics/welwyn
68Y7713
Resistor, Current Sense, R0003, 1%, 3921; Resistance Tt Electronics/welwyn 68Y7713
RESISTOR, CURRENT SENSE, R0003, 1%, 3921; Resistance:300µohm; Product Range:LRMAP3920 Series; Resistor Case / Package:3921 [1052 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Height:- RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, R0003, 1%, 3921; Resistance:300µohm; Product Range:LRMAP3920 Series; Resistor Case / Package:3921 [1052 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Height:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-LRMAP3920B-R0003FTTR-ND 68Y7713
Product Name Chip Resistor - Surface Mount Resistor, Current Sense, R0003, 1%, 3921; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy
Mounting / Packaging 3920 3921 [1052 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details