Welwyn Components, Ltd. Current Sense Res, 0R28, 2W, 2512; Resistance Tt Electronics/welwyn LRMAP2512-R28JT4

Description
CURRENT SENSE RES, 0R28, 2W, 2512; Resistance:0.28ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R28, 2W, 2512; Resistance:0.28ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R28, 2W, 2512; Resistance Tt Electronics/welwyn - 54AH5881 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R28, 2W, 2512; Resistance Tt Electronics/welwyn
54AH5881
Current Sense Res, 0R28, 2W, 2512; Resistance Tt Electronics/welwyn 54AH5881
CURRENT SENSE RES, 0R28, 2W, 2512; Resistance:0.28ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R28, 2W, 2512; Resistance:0.28ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R28, 2W, 2512; Resistance Tt Electronics/welwyn - 54AH5880 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R28, 2W, 2512; Resistance Tt Electronics/welwyn
54AH5880
Current Sense Res, 0R28, 2W, 2512; Resistance Tt Electronics/welwyn 54AH5880
CURRENT SENSE RES, 0R28, 2W, 2512; Resistance:0.28ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R28, 2W, 2512; Resistance:0.28ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 54AH5881
Product Name Current Sense Res, 0R28, 2W, 2512; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 0.2800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 4756369 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details