Welwyn Components, Ltd. Current Sense Res, 0R25, 2W, 2512; Resistance Tt Electronics/welwyn LRMAP2512-R25FT4

Description
CURRENT SENSE RES, 0R25, 2W, 2512; Resistance:0.25ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R25, 2W, 2512; Resistance:0.25ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R25, 2W, 2512; Resistance Tt Electronics/welwyn - 54AH5871 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R25, 2W, 2512; Resistance Tt Electronics/welwyn
54AH5871
Current Sense Res, 0R25, 2W, 2512; Resistance Tt Electronics/welwyn 54AH5871
CURRENT SENSE RES, 0R25, 2W, 2512; Resistance:0.25ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R25, 2W, 2512; Resistance:0.25ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R25, 2W, 2512; Resistance Tt Electronics/welwyn - 54AH5870 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R25, 2W, 2512; Resistance Tt Electronics/welwyn
54AH5870
Current Sense Res, 0R25, 2W, 2512; Resistance Tt Electronics/welwyn 54AH5870
CURRENT SENSE RES, 0R25, 2W, 2512; Resistance:0.25ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R25, 2W, 2512; Resistance:0.25ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 54AH5871
Product Name Current Sense Res, 0R25, 2W, 2512; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 0.2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers