Welwyn Components, Ltd. Current Sense Res, 0R13, 2W, 2512; Resistance Tt Electronics/welwyn LRMAP2512-R13FT4

Description
CURRENT SENSE RES, 0R13, 2W, 2512; Resistance:0.13ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R13, 2W, 2512; Resistance:0.13ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R13, 2W, 2512; Resistance Tt Electronics/welwyn - 54AH5842 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R13, 2W, 2512; Resistance Tt Electronics/welwyn
54AH5842
Current Sense Res, 0R13, 2W, 2512; Resistance Tt Electronics/welwyn 54AH5842
CURRENT SENSE RES, 0R13, 2W, 2512; Resistance:0.13ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R13, 2W, 2512; Resistance:0.13ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R13, 2W, 2512; Resistance Tt Electronics/welwyn - 54AH5843 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R13, 2W, 2512; Resistance Tt Electronics/welwyn
54AH5843
Current Sense Res, 0R13, 2W, 2512; Resistance Tt Electronics/welwyn 54AH5843
CURRENT SENSE RES, 0R13, 2W, 2512; Resistance:0.13ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R13, 2W, 2512; Resistance:0.13ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 54AH5842
Product Name Current Sense Res, 0R13, 2W, 2512; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 0.1300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details