Welwyn Components, Ltd. Current Sense Res, 0R09, 3W, 2512; Resistance Tt Electronics/welwyn LRMAP2512-R09FT4

Description
CURRENT SENSE RES, 0R09, 3W, 2512; Resistance:0.09ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R09, 3W, 2512; Resistance:0.09ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R09, 3W, 2512; Resistance Tt Electronics/welwyn - 54AH5833 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R09, 3W, 2512; Resistance Tt Electronics/welwyn
54AH5833
Current Sense Res, 0R09, 3W, 2512; Resistance Tt Electronics/welwyn 54AH5833
CURRENT SENSE RES, 0R09, 3W, 2512; Resistance:0.09ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R09, 3W, 2512; Resistance:0.09ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R09, 3W, 2512; Resistance Tt Electronics/welwyn - 54AH5832 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R09, 3W, 2512; Resistance Tt Electronics/welwyn
54AH5832
Current Sense Res, 0R09, 3W, 2512; Resistance Tt Electronics/welwyn 54AH5832
CURRENT SENSE RES, 0R09, 3W, 2512; Resistance:0.09ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R09, 3W, 2512; Resistance:0.09ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 54AH5833
Product Name Current Sense Res, 0R09, 3W, 2512; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 0.0900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260420 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details