Welwyn Components, Ltd. Current Sense Res, 0R08, 3W, 2512; Resistance Tt Electronics/welwyn LRMAP2512-R08FT4

Description
CURRENT SENSE RES, 0R08, 3W, 2512; Resistance:0.08ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R08, 3W, 2512; Resistance:0.08ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R08, 3W, 2512; Resistance Tt Electronics/welwyn - 54AH5825 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R08, 3W, 2512; Resistance Tt Electronics/welwyn
54AH5825
Current Sense Res, 0R08, 3W, 2512; Resistance Tt Electronics/welwyn 54AH5825
CURRENT SENSE RES, 0R08, 3W, 2512; Resistance:0.08ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R08, 3W, 2512; Resistance:0.08ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R08, 3W, 2512; Resistance Tt Electronics/welwyn - 54AH5824 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R08, 3W, 2512; Resistance Tt Electronics/welwyn
54AH5824
Current Sense Res, 0R08, 3W, 2512; Resistance Tt Electronics/welwyn 54AH5824
CURRENT SENSE RES, 0R08, 3W, 2512; Resistance:0.08ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R08, 3W, 2512; Resistance:0.08ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 54AH5825
Product Name Current Sense Res, 0R08, 3W, 2512; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 0.0800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722220 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R206JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details