Welwyn Components, Ltd. Current Sense Res, 0R085, 3W, 2512; Resistance Tt Electronics/welwyn LRMAP2512-R085FT4

Description
CURRENT SENSE RES, 0R085, 3W, 2512; Resistance:0.085ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R085, 3W, 2512; Resistance:0.085ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R085, 3W, 2512; Resistance Tt Electronics/welwyn - 54AH5828 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R085, 3W, 2512; Resistance Tt Electronics/welwyn
54AH5828
Current Sense Res, 0R085, 3W, 2512; Resistance Tt Electronics/welwyn 54AH5828
CURRENT SENSE RES, 0R085, 3W, 2512; Resistance:0.085ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R085, 3W, 2512; Resistance:0.085ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R085, 3W, 2512; Resistance Tt Electronics/welwyn - 54AH5829 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R085, 3W, 2512; Resistance Tt Electronics/welwyn
54AH5829
Current Sense Res, 0R085, 3W, 2512; Resistance Tt Electronics/welwyn 54AH5829
CURRENT SENSE RES, 0R085, 3W, 2512; Resistance:0.085ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R085, 3W, 2512; Resistance:0.085ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 54AH5828
Product Name Current Sense Res, 0R085, 3W, 2512; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 0.0850 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R622JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 5-2176422-4 - TE Connectivity
Specs
Technology / Construction Metal Strip
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0100 ohms
View Details
2 suppliers