Welwyn Components, Ltd. Current Sense Res, 0R07, 3W, 2512; Resistance Tt Electronics/welwyn LRMAP2512-R07FT4

Description
CURRENT SENSE RES, 0R07, 3W, 2512; Resistance:0.07ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R07, 3W, 2512; Resistance:0.07ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R07, 3W, 2512; Resistance Tt Electronics/welwyn - 54AH5816 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R07, 3W, 2512; Resistance Tt Electronics/welwyn
54AH5816
Current Sense Res, 0R07, 3W, 2512; Resistance Tt Electronics/welwyn 54AH5816
CURRENT SENSE RES, 0R07, 3W, 2512; Resistance:0.07ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R07, 3W, 2512; Resistance:0.07ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R07, 3W, 2512; Resistance Tt Electronics/welwyn - 54AH5817 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R07, 3W, 2512; Resistance Tt Electronics/welwyn
54AH5817
Current Sense Res, 0R07, 3W, 2512; Resistance Tt Electronics/welwyn 54AH5817
CURRENT SENSE RES, 0R07, 3W, 2512; Resistance:0.07ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R07, 3W, 2512; Resistance:0.07ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 54AH5816
Product Name Current Sense Res, 0R07, 3W, 2512; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 0.0700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details