Welwyn Components, Ltd. Current Sense Res, 0R075, 3W, 2512; Resistance Tt Electronics/welwyn LRMAP2512-R075FT4

Description
CURRENT SENSE RES, 0R075, 3W, 2512; Resistance:0.075ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R075, 3W, 2512; Resistance:0.075ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R075, 3W, 2512; Resistance Tt Electronics/welwyn - 54AH5820 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R075, 3W, 2512; Resistance Tt Electronics/welwyn
54AH5820
Current Sense Res, 0R075, 3W, 2512; Resistance Tt Electronics/welwyn 54AH5820
CURRENT SENSE RES, 0R075, 3W, 2512; Resistance:0.075ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R075, 3W, 2512; Resistance:0.075ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R075, 3W, 2512; Resistance Tt Electronics/welwyn - 54AH5821 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R075, 3W, 2512; Resistance Tt Electronics/welwyn
54AH5821
Current Sense Res, 0R075, 3W, 2512; Resistance Tt Electronics/welwyn 54AH5821
CURRENT SENSE RES, 0R075, 3W, 2512; Resistance:0.075ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R075, 3W, 2512; Resistance:0.075ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 54AH5820
Product Name Current Sense Res, 0R075, 3W, 2512; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 0.0750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2414948P - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Chip Resistor - Surface Mount - 2019-SR731ETTP3R60FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers