Welwyn Components, Ltd. Current Sense Res, 0R068, 3W, 2512; Resistance Tt Electronics/welwyn LRMAP2512-R068FT4

Description
CURRENT SENSE RES, 0R068, 3W, 2512; Resistance:0.068ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R068, 3W, 2512; Resistance:0.068ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R068, 3W, 2512; Resistance Tt Electronics/welwyn - 54AH5813 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R068, 3W, 2512; Resistance Tt Electronics/welwyn
54AH5813
Current Sense Res, 0R068, 3W, 2512; Resistance Tt Electronics/welwyn 54AH5813
CURRENT SENSE RES, 0R068, 3W, 2512; Resistance:0.068ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R068, 3W, 2512; Resistance:0.068ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R068, 3W, 2512; Resistance Tt Electronics/welwyn - 54AH5812 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R068, 3W, 2512; Resistance Tt Electronics/welwyn
54AH5812
Current Sense Res, 0R068, 3W, 2512; Resistance Tt Electronics/welwyn 54AH5812
CURRENT SENSE RES, 0R068, 3W, 2512; Resistance:0.068ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R068, 3W, 2512; Resistance:0.068ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 54AH5813
Product Name Current Sense Res, 0R068, 3W, 2512; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 0.0680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-SLN3TTED18L2FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details