Welwyn Components, Ltd. Current Sense Res, 0R04, 3W, 2512; Resistance Tt Electronics/welwyn LRMAP2512-R04FT4

Description
CURRENT SENSE RES, 0R04, 3W, 2512; Resistance:0.04ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R04, 3W, 2512; Resistance:0.04ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R04, 3W, 2512; Resistance Tt Electronics/welwyn - 54AH5791 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R04, 3W, 2512; Resistance Tt Electronics/welwyn
54AH5791
Current Sense Res, 0R04, 3W, 2512; Resistance Tt Electronics/welwyn 54AH5791
CURRENT SENSE RES, 0R04, 3W, 2512; Resistance:0.04ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R04, 3W, 2512; Resistance:0.04ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R04, 3W, 2512; Resistance Tt Electronics/welwyn - 54AH5790 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R04, 3W, 2512; Resistance Tt Electronics/welwyn
54AH5790
Current Sense Res, 0R04, 3W, 2512; Resistance Tt Electronics/welwyn 54AH5790
CURRENT SENSE RES, 0R04, 3W, 2512; Resistance:0.04ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R04, 3W, 2512; Resistance:0.04ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 54AH5791
Product Name Current Sense Res, 0R04, 3W, 2512; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614349-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 105000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers