Welwyn Components, Ltd. Current Sense Res, 0R045, 3W, 2512; Resistance Tt Electronics/welwyn LRMAP2512-R045JT4

Description
CURRENT SENSE RES, 0R045, 3W, 2512; Resistance:0.045ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R045, 3W, 2512; Resistance:0.045ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R045, 3W, 2512; Resistance Tt Electronics/welwyn - 54AH5797 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R045, 3W, 2512; Resistance Tt Electronics/welwyn
54AH5797
Current Sense Res, 0R045, 3W, 2512; Resistance Tt Electronics/welwyn 54AH5797
CURRENT SENSE RES, 0R045, 3W, 2512; Resistance:0.045ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R045, 3W, 2512; Resistance:0.045ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R045, 3W, 2512; Resistance Tt Electronics/welwyn - 54AH5796 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R045, 3W, 2512; Resistance Tt Electronics/welwyn
54AH5796
Current Sense Res, 0R045, 3W, 2512; Resistance Tt Electronics/welwyn 54AH5796
CURRENT SENSE RES, 0R045, 3W, 2512; Resistance:0.045ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R045, 3W, 2512; Resistance:0.045ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 54AH5797
Product Name Current Sense Res, 0R045, 3W, 2512; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 0.0450 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details