The Metal Strip Resistor, 0.02 Ohm, 1%, 2512, Full Reel from the LRMA Series is designed for low resistance applications, particularly in current sensing for power electronics. It features a resistance tolerance of ±1% and a power rating of 3W at 70°C. The resistor operates effectively in ambient temperatures ranging from -55°C to 170°C, making it suitable for high-temperature applications. It is RoHS compliant and halogen-free, ensuring it meets environmental standards. The construction includes a copper electrode with nickel and tin plating, providing durability and reliability. This resistor is packaged in a full reel, facilitating easy integration into automated assembly processes.
RES 0.02 OHM 1% 3W 2512
Resistance:0.02ohm; Product Range:LRMA Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 75ppm/°C; Product Length:6.4mm RoHS Compliant: Yes
METAL STRIP RESISTOR, 0.02OHM, 1%, 2512, FULL REEL; Resistance:0.02ohm; Product Range:LRMA Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 985-1560-2-ND | 95W5448 | 95W5449 |
| Product Name | Chip Resistor - Surface Mount | Resistance Tt Electronics/welwyn | Metal Strip Resistor, 0.02Ohm, 1%, 2512, Full Reel; Resistance Tt Electronics/welwyn |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | Automotive; Current Sensing; General Use | ||
| Technology / Construction | MetalAlloy | MetalAlloy | MetalAlloy |
| Mounting / Packaging | 2512; 2512 | 2512; 2512 [6432 Metric] | 2512; 2512 [6432 Metric] |
| Resistance Range | 0.0200 ohms | 0.0200 ohms | 0.0200 ohms |