Welwyn Components, Ltd. Chip Resistor - Surface Mount LRMAP2512-R01FT4

Description
RES 0.01 OHM 1% 3W 2512
Request a Quote Datasheet
Description
RES 0.01 OHM 1% 3W 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 985-1559-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-1559-2-ND
Chip Resistor - Surface Mount 985-1559-2-ND
RES 0.01 OHM 1% 3W 2512

RES 0.01 OHM 1% 3W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - LRMAP2512-R01FT4 - 1070972-LRMAP2512-R01FT4 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - LRMAP2512-R01FT4
1070972-LRMAP2512-R01FT4
Chip Resistor - Surface Mount - LRMAP2512-R01FT4 1070972-LRMAP2512-R01FT4
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070972-LRMAP2512-R0 1FT4 Packaging: Digi-Reel® Features: Automotive AEC-Q200 Termination: SMD/SMT Length: 6.4008 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Metal Alloy, Metal Element Height: 889 µm Number of Terminations: 2 Resistance: 10 MΩ Power Rating: 3 W Width: 3.2004 mm Categories: Chip Resistor - Surface Mount Case / Package: 6432 Case / Package: 2512 Alternative Parts (Cross-Reference): ERJ-M1WSF10MU; PE2512FKM070R01L; PE2512FKF070R01L; PMR100HZPFU10L0; PE2512FKF7W0R01L; RLP73V3AR010FTDFLRMA P2512R01FT4; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 170 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2512 REACH SVHC: No SVHC Max Power Dissipation: 3 W

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1070972-LRMAP2512-R01FT4
Packaging: Digi-Reel®
Features: Automotive AEC-Q200
Termination: SMD/SMT
Length: 6.4008 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Composition: Metal Alloy, Metal Element
Height: 889 µm
Number of Terminations: 2
Resistance: 10 MΩ
Power Rating: 3 W
Width: 3.2004 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 6432
Case / Package: 2512
Alternative Parts (Cross-Reference): ERJ-M1WSF10MU; PE2512FKM070R01L; PE2512FKF070R01L; PMR100HZPFU10L0; PE2512FKF7W0R01L; RLP73V3AR010FTDFLRMAP2512R01FT4;
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 170 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 2512
REACH SVHC: No SVHC
Max Power Dissipation: 3 W

Buy Now
Automotive SMD 0.01 Ohm 3W Resistor - 52-LRMAP2512-R01FT4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.01 Ohm 3W Resistor
52-LRMAP2512-R01FT4
Automotive SMD 0.01 Ohm 3W Resistor 52-LRMAP2512-R01FT4
Res Metal Alloy 2512 0.01 Ohm 1% 3W ±50ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: LRMAP2512-R01FT4 from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.01 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.01 Ohm, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LRMAP2512-R01FT4 can be used for catalog matching and distributor lookup.

Res Metal Alloy 2512 0.01 Ohm 1% 3W ±50ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: LRMAP2512-R01FT4 from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.01 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.01 Ohm, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LRMAP2512-R01FT4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Strip Resistor, 0.01Ohm, 1%, 2512, Full Reel; Resistance Tt Electronics/welwyn - 95W5447 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.01Ohm, 1%, 2512, Full Reel; Resistance Tt Electronics/welwyn
95W5447
Metal Strip Resistor, 0.01Ohm, 1%, 2512, Full Reel; Resistance Tt Electronics/welwyn 95W5447
METAL STRIP RESISTOR, 0.01OHM, 1%, 2512, FULL REEL; Resistance:0.01ohm; Product Range:LRMA Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.01OHM, 1%, 2512, FULL REEL; Resistance:0.01ohm; Product Range:LRMA Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 985-1559-2-ND 1070972-LRMAP2512-R01FT4 52-LRMAP2512-R01FT4 95W5447
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - LRMAP2512-R01FT4 Automotive SMD 0.01 Ohm 3W Resistor Metal Strip Resistor, 0.01Ohm, 1%, 2512, Full Reel; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy Metal Alloy
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD) 2512 2512; 2512 [6432 Metric]
Resistance Range 0.0100 ohms 1.00E7 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details