Welwyn Components, Ltd. Curr Sense Res, Aec-Q200, 0R015, 3W, 2512; Resistance Tt Electronics/welwyn LRMAP2512-R015FT4

Description
CURR SENSE RES, AEC-Q200, 0R015, 3W, 2512; Resistance:0.015ohm; Product Range:LRMA Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Datasheet
Description
CURR SENSE RES, AEC-Q200, 0R015, 3W, 2512; Resistance:0.015ohm; Product Range:LRMA Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Curr Sense Res, Aec-Q200, 0R015, 3W, 2512; Resistance Tt Electronics/welwyn - 89T4333 - Newark, An Avnet Company
Chicago, IL, United States
Curr Sense Res, Aec-Q200, 0R015, 3W, 2512; Resistance Tt Electronics/welwyn
89T4333
Curr Sense Res, Aec-Q200, 0R015, 3W, 2512; Resistance Tt Electronics/welwyn 89T4333
CURR SENSE RES, AEC-Q200, 0R015, 3W, 2512; Resistance:0.015ohm; Product Range:LRMA Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURR SENSE RES, AEC-Q200, 0R015, 3W, 2512; Resistance:0.015ohm; Product Range:LRMA Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Curr Sense Res, Aec-Q200, 0R015, 3W, 2512; Resistance Tt Electronics/welwyn - 54AH5757 - Newark, An Avnet Company
Chicago, IL, United States
Curr Sense Res, Aec-Q200, 0R015, 3W, 2512; Resistance Tt Electronics/welwyn
54AH5757
Curr Sense Res, Aec-Q200, 0R015, 3W, 2512; Resistance Tt Electronics/welwyn 54AH5757
CURR SENSE RES, AEC-Q200, 0R015, 3W, 2512; Resistance:0.015ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Width:3.2mmRoHS Compliant: Yes

CURR SENSE RES, AEC-Q200, 0R015, 3W, 2512; Resistance:0.015ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Width:3.2mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 89T4333 54AH5757
Product Name Curr Sense Res, Aec-Q200, 0R015, 3W, 2512; Resistance Tt Electronics/welwyn Curr Sense Res, Aec-Q200, 0R015, 3W, 2512; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Mounting / Packaging 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Resistance Range 0.0150 ohms 0.0150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.02E6 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details