Welwyn Components, Ltd. Current Sense Res, 0R012, 3W, 2512; Resistance Tt Electronics/welwyn LRMAP2512-R012FT4

Description
CURRENT SENSE RES, 0R012, 3W, 2512; Resistance:0.012ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R012, 3W, 2512; Resistance:0.012ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R012, 3W, 2512; Resistance Tt Electronics/welwyn - 54AH5753 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R012, 3W, 2512; Resistance Tt Electronics/welwyn
54AH5753
Current Sense Res, 0R012, 3W, 2512; Resistance Tt Electronics/welwyn 54AH5753
CURRENT SENSE RES, 0R012, 3W, 2512; Resistance:0.012ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R012, 3W, 2512; Resistance:0.012ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R012, 3W, 2512; Resistance Tt Electronics/welwyn - 54AH5754 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R012, 3W, 2512; Resistance Tt Electronics/welwyn
54AH5754
Current Sense Res, 0R012, 3W, 2512; Resistance Tt Electronics/welwyn 54AH5754
CURRENT SENSE RES, 0R012, 3W, 2512; Resistance:0.012ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R012, 3W, 2512; Resistance:0.012ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 54AH5753
Product Name Current Sense Res, 0R012, 3W, 2512; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 0.0120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details