Welwyn Components, Ltd. Current Sense Res, 0R011, 3W, 2512; Resistance Tt Electronics/welwyn LRMAP2512-R011FT4

Description
CURRENT SENSE RES, 0R011, 3W, 2512; Resistance:0.011ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R011, 3W, 2512; Resistance:0.011ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R011, 3W, 2512; Resistance Tt Electronics/welwyn - 54AH5749 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R011, 3W, 2512; Resistance Tt Electronics/welwyn
54AH5749
Current Sense Res, 0R011, 3W, 2512; Resistance Tt Electronics/welwyn 54AH5749
CURRENT SENSE RES, 0R011, 3W, 2512; Resistance:0.011ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R011, 3W, 2512; Resistance:0.011ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R011, 3W, 2512; Resistance Tt Electronics/welwyn - 54AH5750 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R011, 3W, 2512; Resistance Tt Electronics/welwyn
54AH5750
Current Sense Res, 0R011, 3W, 2512; Resistance Tt Electronics/welwyn 54AH5750
CURRENT SENSE RES, 0R011, 3W, 2512; Resistance:0.011ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R011, 3W, 2512; Resistance:0.011ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 54AH5749
Product Name Current Sense Res, 0R011, 3W, 2512; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 0.0110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details