Welwyn Components, Ltd. Current Sense Res, 0R00075, 3W, 2512; Resistance Tt Electronics/welwyn LRMAP2512-R0075FT4

Description
CURRENT SENSE RES, 0R00075, 3W, 2512; Resistance:750µohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R00075, 3W, 2512; Resistance:750µohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R00075, 3W, 2512; Resistance Tt Electronics/welwyn - 54AH5701 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R00075, 3W, 2512; Resistance Tt Electronics/welwyn
54AH5701
Current Sense Res, 0R00075, 3W, 2512; Resistance Tt Electronics/welwyn 54AH5701
CURRENT SENSE RES, 0R00075, 3W, 2512; Resistance:750µohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R00075, 3W, 2512; Resistance:750µohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R00075, 3W, 2512; Resistance Tt Electronics/welwyn - 54AH5702 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R00075, 3W, 2512; Resistance Tt Electronics/welwyn
54AH5702
Current Sense Res, 0R00075, 3W, 2512; Resistance Tt Electronics/welwyn 54AH5702
CURRENT SENSE RES, 0R00075, 3W, 2512; Resistance:750µohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R00075, 3W, 2512; Resistance:750µohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 54AH5701
Product Name Current Sense Res, 0R00075, 3W, 2512; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 7.50E-4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468324 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers