Welwyn Components, Ltd. Chip Resistor - Surface Mount LRMAP2512-R005FT4

Description
RES 0.005 OHM 1% 3W 2512
Request a Quote Datasheet
Description
RES 0.005 OHM 1% 3W 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 985-1558-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-1558-2-ND
Chip Resistor - Surface Mount 985-1558-2-ND
RES 0.005 OHM 1% 3W 2512

RES 0.005 OHM 1% 3W 2512

Buy Now Datasheet
Automotive SMD 0.005 Ohm 3W Resistor - 52-LRMAP2512-R005FT4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.005 Ohm 3W Resistor
52-LRMAP2512-R005FT4
Automotive SMD 0.005 Ohm 3W Resistor 52-LRMAP2512-R005FT4
Res Metal Alloy 2512 0.005 Ohm 1% 3W ±50ppm/°C Sulfur Resistant Pad SMD T/R Automotive Product overview: LRMAP2512-R005FT4 from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.005 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.005 Ohm, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LRMAP2512-R005FT4 can be used for catalog matching and distributor lookup.

Res Metal Alloy 2512 0.005 Ohm 1% 3W ±50ppm/°C Sulfur Resistant Pad SMD T/R Automotive Product overview: LRMAP2512-R005FT4 from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.005 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.005 Ohm, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LRMAP2512-R005FT4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Strip Resistor, 0.005Ohm, 1%, 2512, Full Reel; Product Range Tt Electronics/welwyn - 95W5445 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.005Ohm, 1%, 2512, Full Reel; Product Range Tt Electronics/welwyn
95W5445
Metal Strip Resistor, 0.005Ohm, 1%, 2512, Full Reel; Product Range Tt Electronics/welwyn 95W5445
METAL STRIP RESISTOR, 0.005OHM, 1%, 2512, FULL REEL; Product Range:LRMA Series; Resistance:0.005ohm; Power Rating:3W; Resistance Tolerance: 1%; Resistor Case Style:2512 [6432 Metric]; Packaging:Tape & Reel; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.005OHM, 1%, 2512, FULL REEL; Product Range:LRMA Series; Resistance:0.005ohm; Power Rating:3W; Resistance Tolerance: 1%; Resistor Case Style:2512 [6432 Metric]; Packaging:Tape & Reel; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site
Current Sense Res, 0R005, 1%, 2 W, 2512; Resistance Tt Electronics/welwyn - 12AC1357 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R005, 1%, 2 W, 2512; Resistance Tt Electronics/welwyn
12AC1357
Current Sense Res, 0R005, 1%, 2 W, 2512; Resistance Tt Electronics/welwyn 12AC1357
CURRENT SENSE RES, 0R005, 1%, 2 W, 2512; Resistance:0.005ohm; Product Range:LRMA Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Alloy; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R005, 1%, 2 W, 2512; Resistance:0.005ohm; Product Range:LRMA Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Alloy; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 985-1558-2-ND 52-LRMAP2512-R005FT4 95W5445 12AC1357
Product Name Chip Resistor - Surface Mount Automotive SMD 0.005 Ohm 3W Resistor Metal Strip Resistor, 0.005Ohm, 1%, 2512, Full Reel; Product Range Tt Electronics/welwyn Current Sense Res, 0R005, 1%, 2 W, 2512; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy Metal Alloy MetalAlloy
Mounting / Packaging 2512; 2512 2512 2512 2512
Resistance Range 0.0050 ohms 0.0050 ohms 0.0050 ohms 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176092-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 953 ohms
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details