Welwyn Components, Ltd. Current Sense Res, 0R003, 3W, 2512; Resistance Tt Electronics/welwyn LRMAP2512-R003FT4

Description
CURRENT SENSE RES, 0R003, 3W, 2512; Resistance:0.003ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R003, 3W, 2512; Resistance:0.003ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R003, 3W, 2512; Resistance Tt Electronics/welwyn - 54AH5722 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R003, 3W, 2512; Resistance Tt Electronics/welwyn
54AH5722
Current Sense Res, 0R003, 3W, 2512; Resistance Tt Electronics/welwyn 54AH5722
CURRENT SENSE RES, 0R003, 3W, 2512; Resistance:0.003ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R003, 3W, 2512; Resistance:0.003ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R003, 3W, 2512; Resistance Tt Electronics/welwyn - 54AH5721 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R003, 3W, 2512; Resistance Tt Electronics/welwyn
54AH5721
Current Sense Res, 0R003, 3W, 2512; Resistance Tt Electronics/welwyn 54AH5721
CURRENT SENSE RES, 0R003, 3W, 2512; Resistance:0.003ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R003, 3W, 2512; Resistance:0.003ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 54AH5722
Product Name Current Sense Res, 0R003, 3W, 2512; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 0.0030 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details