Welwyn Components, Ltd. Chip Resistor - Surface Mount LRMAP2512-R002FT4

Description
RES 0.002 OHM 1% 3W 2512
Request a Quote Datasheet
Description
RES 0.002 OHM 1% 3W 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 985-1557-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-1557-2-ND
Chip Resistor - Surface Mount 985-1557-2-ND
RES 0.002 OHM 1% 3W 2512

RES 0.002 OHM 1% 3W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - LRMAP2512-R002FT4 - 963005-LRMAP2512-R002FT4 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - LRMAP2512-R002FT4
963005-LRMAP2512-R002FT4
Chip Resistor - Surface Mount - LRMAP2512-R002FT4 963005-LRMAP2512-R002FT4
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 963005-LRMAP2512-R00 2FT4 Packaging: Digi-Reel® Features: Automotive AEC-Q200 Termination: SMD/SMT Length: 6.4 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 50 ppm/°C Military Standard: Not Composition: Metal Alloy, Metal Element Height: 889 µm Number of Terminations: 2 Resistance: 2 mΩ Power Rating: 3 W Width: 3.2004 mm Categories: Chip Resistor - Surface Mount Case / Package: 6432 Case / Package: 2512 Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 170 °C Depth: 3.2 mm RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Case Code (Imperial): 2512 Max Power Dissipation: 3 W

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 963005-LRMAP2512-R002FT4
Packaging: Digi-Reel®
Features: Automotive AEC-Q200
Termination: SMD/SMT
Length: 6.4 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 50 ppm/°C
Military Standard: Not
Composition: Metal Alloy, Metal Element
Height: 889 µm
Number of Terminations: 2
Resistance: 2 mΩ
Power Rating: 3 W
Width: 3.2004 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 6432
Case / Package: 2512
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 170 °C
Depth: 3.2 mm
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8533210045, 8533210045
Case Code (Imperial): 2512
Max Power Dissipation: 3 W

Buy Now
Automotive SMD 0.002 Ohm 3W Resistor - 52-LRMAP2512-R002FT4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.002 Ohm 3W Resistor
52-LRMAP2512-R002FT4
Automotive SMD 0.002 Ohm 3W Resistor 52-LRMAP2512-R002FT4
Res Metal Alloy 2512 0.002 Ohm 1% 3W ±50ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: LRMAP2512-R002FT4 from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.002 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.002 Ohm, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LRMAP2512-R002FT4 can be used for catalog matching and distributor lookup.

Res Metal Alloy 2512 0.002 Ohm 1% 3W ±50ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: LRMAP2512-R002FT4 from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.002 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.002 Ohm, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LRMAP2512-R002FT4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Strip Resistor, 0.002Ohm, 1%, 2512, Full Reel; Resistance Tt Electronics/welwyn - 95W5443 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.002Ohm, 1%, 2512, Full Reel; Resistance Tt Electronics/welwyn
95W5443
Metal Strip Resistor, 0.002Ohm, 1%, 2512, Full Reel; Resistance Tt Electronics/welwyn 95W5443
METAL STRIP RESISTOR, 0.002OHM, 1%, 2512, FULL REEL; Resistance:0.002ohm; Product Range:LRMA Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.002OHM, 1%, 2512, FULL REEL; Resistance:0.002ohm; Product Range:LRMA Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet
Resistance Tt Electronics/welwyn - 95W5442 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Tt Electronics/welwyn
95W5442
Resistance Tt Electronics/welwyn 95W5442
Resistance:0.002ohm; Product Range:LRMA Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 100ppm/°C; Product Length:6.4mm RoHS Compliant: Yes

Resistance:0.002ohm; Product Range:LRMA Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 100ppm/°C; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 985-1557-2-ND 963005-LRMAP2512-R002FT4 52-LRMAP2512-R002FT4 95W5443 95W5442
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - LRMAP2512-R002FT4 Automotive SMD 0.002 Ohm 3W Resistor Metal Strip Resistor, 0.002Ohm, 1%, 2512, Full Reel; Resistance Tt Electronics/welwyn Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy Metal Alloy MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD) 2512 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Resistance Range 0.0020 ohms 0.0020 ohms 0.0020 ohms 0.0020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details