Welwyn Components, Ltd. Current Sense Res, 0R0025, 3W, 2512; Resistance Tt Electronics/welwyn LRMAP2512-R0025JT4

Description
CURRENT SENSE RES, 0R0025, 3W, 2512; Resistance:0.0025ohm ; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Description
CURRENT SENSE RES, 0R0025, 3W, 2512; Resistance:0.0025ohm ; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Current Sense Resistor, part number 54AH5720, is a low resistance metal alloy resistor from the LRMA series, designed for current sensing applications in power electronics. It features a resistance value of 0.0025 ohms and a power rating of 3 watts. The resistor is housed in a 2512 package, measuring 6.4mm in length. It offers a resistance tolerance of ±5% and operates effectively in ambient temperatures ranging from -55°C to 170°C. The device is RoHS compliant and halogen-free, ensuring it meets environmental standards. Additionally, it is AEC-Q200 qualified, making it suitable for automotive applications. The resistor is constructed with a copper electrode and is resistant to normal industrial cleaning solvents, enhancing its durability in various applications.

Datasheet Summary
Powered by GS/AI

The Current Sense Resistor, part number 54AH5720, is a low resistance metal alloy resistor from the LRMA series, designed for current sensing applications in power electronics. It features a resistance value of 0.0025 ohms and a power rating of 3 watts. The resistor is housed in a 2512 package, measuring 6.4mm in length. It offers a resistance tolerance of ±5% and operates effectively in ambient temperatures ranging from -55°C to 170°C. The device is RoHS compliant and halogen-free, ensuring it meets environmental standards. Additionally, it is AEC-Q200 qualified, making it suitable for automotive applications. The resistor is constructed with a copper electrode and is resistant to normal industrial cleaning solvents, enhancing its durability in various applications.

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R0025, 3W, 2512; Resistance Tt Electronics/welwyn - 54AH5719 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R0025, 3W, 2512; Resistance Tt Electronics/welwyn
54AH5719
Current Sense Res, 0R0025, 3W, 2512; Resistance Tt Electronics/welwyn 54AH5719
CURRENT SENSE RES, 0R0025, 3W, 2512; Resistance:0.0025ohm ; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R0025, 3W, 2512; Resistance:0.0025ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R0025, 3W, 2512; Resistance Tt Electronics/welwyn - 54AH5720 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R0025, 3W, 2512; Resistance Tt Electronics/welwyn
54AH5720
Current Sense Res, 0R0025, 3W, 2512; Resistance Tt Electronics/welwyn 54AH5720
CURRENT SENSE RES, 0R0025, 3W, 2512; Resistance:0.0025ohm ; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R0025, 3W, 2512; Resistance:0.0025ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 54AH5719
Product Name Current Sense Res, 0R0025, 3W, 2512; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 0.0025 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.87 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1468319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-SLN3TTED51L0FDKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details