The Current Sense Resistor, part number 54AH5711, features a resistance value of 0.0015 ohms and is designed for high power applications with a power rating of 3W. It is housed in a 2512 package, measuring 6.4mm in length. This resistor is part of the LRMA series, which is known for its low thermal EMF characteristics, making it suitable for precise current sensing in power electronics. The resistor has a tolerance of ±1% and operates effectively in ambient temperatures ranging from -55°C to 170°C. It is RoHS compliant and halogen-free, ensuring it meets environmental standards. The construction includes a metal alloy element, providing durability and reliability in various applications.
CURRENT SENSE RES, 0R0015, 3W, 2512; Resistance:0.0015ohm
CURRENT SENSE RES, 0R0015, 3W, 2512; Resistance:0.0015ohm
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 54AH5711 |
| Product Name | Current Sense Res, 0R0015, 3W, 2512; Resistance Tt Electronics/welwyn |
| Configuration | Single Resistor |
| Category / Application | Current Sensing |
| Mounting / Packaging | 2512; 2512 [6432 Metric] |
| Resistance Range | 0.0015 ohms |