Welwyn Components, Ltd. Current Sense Res, 0R0005, 3W, 2512; Resistance Tt Electronics/welwyn LRMAP2512-R0005FT4

Description
CURRENT SENSE RES, 0R0005, 3W, 2512; Resistance:500µohm; Product Range:LRMA P Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Alloy RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R0005, 3W, 2512; Resistance:500µohm; Product Range:LRMA P Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R0005, 3W, 2512; Resistance Tt Electronics/welwyn - 54AH5697 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R0005, 3W, 2512; Resistance Tt Electronics/welwyn
54AH5697
Current Sense Res, 0R0005, 3W, 2512; Resistance Tt Electronics/welwyn 54AH5697
CURRENT SENSE RES, 0R0005, 3W, 2512; Resistance:500µohm; Product Range:LRMA P Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Alloy RoHS Compliant: Yes

CURRENT SENSE RES, 0R0005, 3W, 2512; Resistance:500µohm; Product Range:LRMA P Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Alloy RoHS Compliant: Yes

Supplier's Site
Current Sense Res, 0R0005, 3W, 2512; Resistance Tt Electronics/welwyn - 54AH5698 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R0005, 3W, 2512; Resistance Tt Electronics/welwyn
54AH5698
Current Sense Res, 0R0005, 3W, 2512; Resistance Tt Electronics/welwyn 54AH5698
CURRENT SENSE RES, 0R0005, 3W, 2512; Resistance:500µohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R0005, 3W, 2512; Resistance:500µohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, Aec-Q200, R0005, 2512 Rohs Compliant Tt Electronics/welwyn - 62AJ8635 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, Aec-Q200, R0005, 2512 Rohs Compliant Tt Electronics/welwyn
62AJ8635
Current Sense Res, Aec-Q200, R0005, 2512 Rohs Compliant Tt Electronics/welwyn 62AJ8635
CURRENT SENSE RES, AEC-Q200, R0005, 2512 ROHS COMPLIANT: YES

CURRENT SENSE RES, AEC-Q200, R0005, 2512 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 54AH5697 54AH5698 62AJ8635
Product Name Current Sense Res, 0R0005, 3W, 2512; Resistance Tt Electronics/welwyn Current Sense Res, 0R0005, 3W, 2512; Resistance Tt Electronics/welwyn Current Sense Res, Aec-Q200, R0005, 2512 Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Current Sensing Current Sensing Current Sensing
Technology / Construction MetalAlloy
Mounting / Packaging 2512 2512; 2512 [6432 Metric] 2512
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers